SCS Anti-Static Control Products 230812

Description
STATIC SHIELD BAG 2300R SERIES CUSHIONED
Request a Quote
Description
STATIC SHIELD BAG 2300R SERIES CUSHIONED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
230812
Anti-Static Control Products 230812
STATIC SHIELD BAG 2300R SERIES CUSHIONED

STATIC SHIELD BAG 2300R SERIES CUSHIONED

Buy Now
Metal-In Static Shield Bag, 8X12, 100Pc; Bag Type Scs - 50AJ8010 - Newark, An Avnet Company
Chicago, IL, United States
Metal-In Static Shield Bag, 8X12, 100Pc; Bag Type Scs
50AJ8010
Metal-In Static Shield Bag, 8X12, 100Pc; Bag Type Scs 50AJ8010
METAL-IN STATIC SHIELD BAG, 8X12", 100PC; Bag Type:Static Shielding (Metal-In); Width - Imperial:12"; Length - Imperial:8"; Length - Metric:203.2mm; Film Thickness:-; Bag Color:-; Seal Type:-; Product Range:2300R Series RoHS Compliant: Yes

METAL-IN STATIC SHIELD BAG, 8X12", 100PC; Bag Type:Static Shielding (Metal-In); Width - Imperial:12"; Length - Imperial:8"; Length - Metric:203.2mm; Film Thickness:-; Bag Color:-; Seal Type:-; Product Range:2300R Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 230812 50AJ8010
Product Name Anti-Static Control Products Metal-In Static Shield Bag, 8X12, 100Pc; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details