SCS SCS 230811, 2300R Series Cushioned Static Shielding Bag 8 in x 11 in 230811

Description
SCS 230811, 2300R Series is a metallized shielding bag with closed cell air-cushion protection layers. This static bag features lightweight ESD protective packaging with heavy-duty protection that absorbs impact and prevents product damage. 8 in x 11 in.
Request a Quote Datasheet
Description
SCS 230811, 2300R Series is a metallized shielding bag with closed cell air-cushion protection layers. This static bag features lightweight ESD protective packaging with heavy-duty protection that absorbs impact and prevents product damage. 8 in x 11 in.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCS 230811, 2300R Series Cushioned Static Shielding Bag 8 in x 11 in - 230811 - Ellsworth Adhesives
Germantown, WI, USA
SCS 230811, 2300R Series Cushioned Static Shielding Bag 8 in x 11 in
230811
SCS 230811, 2300R Series Cushioned Static Shielding Bag 8 in x 11 in 230811
SCS 230811, 2300R Series is a metallized shielding bag with closed cell air-cushion protection layers. This static bag features lightweight ESD protective packaging with heavy-duty protection that absorbs impact and prevents product damage. 8 in x 11 in.

SCS 230811, 2300R Series is a metallized shielding bag with closed cell air-cushion protection layers. This static bag features lightweight ESD protective packaging with heavy-duty protection that absorbs impact and prevents product damage. 8 in x 11 in.

Supplier's Site
Swedesboro, NJ, United States
Anti-Static Control Products
230811
Anti-Static Control Products 230811
STATIC SHIELD BAG 2300R SERIES CUSHIONED

STATIC SHIELD BAG 2300R SERIES CUSHIONED

Buy Now
Anti-Static, ESD Bags, Materials - 230811-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
230811-ND
Anti-Static, ESD Bags, Materials 230811-ND
"Static Shielding Bag (Cushioned) <20nJ Energy Shielding Silver 8"" (203.2mm) X 11"" (279.4mm)"

"Static Shielding Bag (Cushioned) <20nJ Energy Shielding Silver 8"" (203.2mm) X 11"" (279.4mm)"

Buy Now Datasheet
Cushioned Esd Bag, Heat Seal, 8x11; Bag Type Scs - 02AC7894 - Newark, An Avnet Company
Chicago, IL, United States
Cushioned Esd Bag, Heat Seal, 8x11; Bag Type Scs
02AC7894
Cushioned Esd Bag, Heat Seal, 8x11; Bag Type Scs 02AC7894
CUSHIONED ESD BAG, HEAT SEAL, 8"X11"; Bag Type:Static Shield; Length - Imperial:11"; Length - Metric:279.4mm; Width - Imperial:8"; Bag Thickness:3810µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:2300R Series RoHS Compliant: Yes

CUSHIONED ESD BAG, HEAT SEAL, 8"X11"; Bag Type:Static Shield; Length - Imperial:11"; Length - Metric:279.4mm; Width - Imperial:8"; Bag Thickness:3810µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:2300R Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 230811 230811 230811-ND 02AC7894
Product Name SCS 230811, 2300R Series Cushioned Static Shielding Bag 8 in x 11 in Anti-Static Control Products Anti-Static, ESD Bags, Materials Cushioned Esd Bag, Heat Seal, 8x11; Bag Type Scs
Container Type Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details