SCS Anti-Static Control Products 2301823

Description
STATIC SHIELD BAG 2300R SERIES CUSHIONED
Request a Quote Datasheet
Description
STATIC SHIELD BAG 2300R SERIES CUSHIONED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
2301823
Anti-Static Control Products 2301823
STATIC SHIELD BAG 2300R SERIES CUSHIONED

STATIC SHIELD BAG 2300R SERIES CUSHIONED

Buy Now
SCS 2301823, 2300R Series Cushioned Static Shielding Bag 18 in x 23 in - 2301823 - Ellsworth Adhesives
Germantown, WI, USA
SCS 2301823, 2300R Series Cushioned Static Shielding Bag 18 in x 23 in
2301823
SCS 2301823, 2300R Series Cushioned Static Shielding Bag 18 in x 23 in 2301823
SCS 2301823, 2300R Series is a metallized shielding bag with closed cell air-cushion protection layers. This static bag features lightweight ESD protective packaging with heavy-duty protection that absorbs impact and prevents product damage. 18 in x 23 in.

SCS 2301823, 2300R Series is a metallized shielding bag with closed cell air-cushion protection layers. This static bag features lightweight ESD protective packaging with heavy-duty protection that absorbs impact and prevents product damage. 18 in x 23 in.

Supplier's Site
Anti-Static, ESD Bags, Materials - 2301823-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
2301823-ND
Anti-Static, ESD Bags, Materials 2301823-ND
"Static Shielding Bag (Cushioned) <20nJ Energy Shielding Silver 18"" (457.2mm) X 23"" (584.2mm)"

"Static Shielding Bag (Cushioned) <20nJ Energy Shielding Silver 18"" (457.2mm) X 23"" (584.2mm)"

Buy Now Datasheet
Cushioned Esd Bag, Heat Seal, 18x23; Bag Type Scs - 02AC7892 - Newark, An Avnet Company
Chicago, IL, United States
Cushioned Esd Bag, Heat Seal, 18x23; Bag Type Scs
02AC7892
Cushioned Esd Bag, Heat Seal, 18x23; Bag Type Scs 02AC7892
CUSHIONED ESD BAG, HEAT SEAL, 18"X23"; Bag Type:Static Shield; Length - Imperial:23"; Length - Metric:584.2mm; Width - Imperial:18"; Bag Thickness:3810µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:2300R Series RoHS Compliant: Yes

CUSHIONED ESD BAG, HEAT SEAL, 18"X23"; Bag Type:Static Shield; Length - Imperial:23"; Length - Metric:584.2mm; Width - Imperial:18"; Bag Thickness:3810µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:2300R Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Ellsworth Adhesives DigiKey Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 2301823 2301823 2301823-ND 02AC7892
Product Name Anti-Static Control Products SCS 2301823, 2300R Series Cushioned Static Shielding Bag 18 in x 23 in Anti-Static, ESD Bags, Materials Cushioned Esd Bag, Heat Seal, 18x23; Bag Type Scs
Container Type Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details