SCS Anti-Static Control Products 2301815

Description
STATIC SHIELD BAG 2300R SERIES CUSHIONED
Request a Quote Datasheet
Description
STATIC SHIELD BAG 2300R SERIES CUSHIONED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
2301815
Anti-Static Control Products 2301815
STATIC SHIELD BAG 2300R SERIES CUSHIONED

STATIC SHIELD BAG 2300R SERIES CUSHIONED

Buy Now
Cushioned Esd Bag, Heat Seal, 18x15; Bag Type Scs - 02AC7891 - Newark, An Avnet Company
Chicago, IL, United States
Cushioned Esd Bag, Heat Seal, 18x15; Bag Type Scs
02AC7891
Cushioned Esd Bag, Heat Seal, 18x15; Bag Type Scs 02AC7891
CUSHIONED ESD BAG, HEAT SEAL, 18"X15"; Bag Type:Static Shield; Length - Imperial:15"; Length - Metric:381mm; Width - Imperial:18"; Bag Thickness:3810µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:2300R Series RoHS Compliant: Yes

CUSHIONED ESD BAG, HEAT SEAL, 18"X15"; Bag Type:Static Shield; Length - Imperial:15"; Length - Metric:381mm; Width - Imperial:18"; Bag Thickness:3810µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:2300R Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 2301815 02AC7891
Product Name Anti-Static Control Products Cushioned Esd Bag, Heat Seal, 18x15; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details