SCS Anti-Static, ESD Bags, Materials 2301218

Description
"Static Shielding Bag (Cushioned) <20nJ Energy Shielding Silver 12"" (304.8mm) X 18"" (457.2mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag (Cushioned) <20nJ Energy Shielding Silver 12"" (304.8mm) X 18"" (457.2mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - 2301218-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
2301218-ND
Anti-Static, ESD Bags, Materials 2301218-ND
"Static Shielding Bag (Cushioned) <20nJ Energy Shielding Silver 12"" (304.8mm) X 18"" (457.2mm)"

"Static Shielding Bag (Cushioned) <20nJ Energy Shielding Silver 12"" (304.8mm) X 18"" (457.2mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
2301218
Anti-Static Control Products 2301218
STATIC SHIELD BAG 2300R SERIES CUSHIONED

STATIC SHIELD BAG 2300R SERIES CUSHIONED

Buy Now
SCS 2301218, 2300R Series Cushioned Static Shielding Bag 12 in x 18 in - 2301218 - Ellsworth Adhesives
Germantown, WI, USA
SCS 2301218, 2300R Series Cushioned Static Shielding Bag 12 in x 18 in
2301218
SCS 2301218, 2300R Series Cushioned Static Shielding Bag 12 in x 18 in 2301218
SCS 2301218, 2300R Series is a metallized shielding bag with closed cell air-cushion protection layers. This static bag features lightweight ESD protective packaging with heavy-duty protection that absorbs impact and prevents product damage. 12 in x 18 in.

SCS 2301218, 2300R Series is a metallized shielding bag with closed cell air-cushion protection layers. This static bag features lightweight ESD protective packaging with heavy-duty protection that absorbs impact and prevents product damage. 12 in x 18 in.

Supplier's Site
Cushioned Esd Bag, Heat Seal, 12x18; Bag Type Scs - 02AC7889 - Newark, An Avnet Company
Chicago, IL, United States
Cushioned Esd Bag, Heat Seal, 12x18; Bag Type Scs
02AC7889
Cushioned Esd Bag, Heat Seal, 12x18; Bag Type Scs 02AC7889
CUSHIONED ESD BAG, HEAT SEAL, 12"X18"; Bag Type:Static Shield; Length - Imperial:18"; Length - Metric:457.2mm; Width - Imperial:12"; Bag Thickness:3810µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:2300R Series RoHS Compliant: Yes

CUSHIONED ESD BAG, HEAT SEAL, 12"X18"; Bag Type:Static Shield; Length - Imperial:18"; Length - Metric:457.2mm; Width - Imperial:12"; Bag Thickness:3810µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:2300R Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Ellsworth Adhesives Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 2301218-ND 2301218 2301218 02AC7889
Product Name Anti-Static, ESD Bags, Materials Anti-Static Control Products SCS 2301218, 2300R Series Cushioned Static Shielding Bag 12 in x 18 in Cushioned Esd Bag, Heat Seal, 12x18; Bag Type Scs
Container Type Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details