SCS Anti-Static Control Products 2301014

Description
STATIC SHIELD BAG 2300R SERIES CUSHIONED
Request a Quote Datasheet
Description
STATIC SHIELD BAG 2300R SERIES CUSHIONED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
2301014
Anti-Static Control Products 2301014
STATIC SHIELD BAG 2300R SERIES CUSHIONED

STATIC SHIELD BAG 2300R SERIES CUSHIONED

Buy Now
Anti-Static, ESD Bags, Materials - 1569-2301014-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
1569-2301014-ND
Anti-Static, ESD Bags, Materials 1569-2301014-ND
"BAG STATIC SHIELD MTL IN 12""X15"""

"BAG STATIC SHIELD MTL IN 12""X15"""

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Industrial Containers Industrial Containers
Product Number 2301014 1569-2301014-ND
Product Name Anti-Static Control Products Anti-Static, ESD Bags, Materials
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laptop Bags - 2740327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; 100% Polyester
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details