Protektive Pak Desk Cable Tidy, 80Mm, Black; Grommet Type Pro Power 22012

Description
DESK CABLE TIDY, 80MM, BLACK; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:80mm; Grommet Material:Polypropyle ne; Mounting Hole Dia:80mm; Panel Thickness Max:21mm; Grommet Colour:Black; Product Range:-; RoHS Compliant: NA
Datasheet
Description
DESK CABLE TIDY, 80MM, BLACK; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:80mm; Grommet Material:Polypropyle ne; Mounting Hole Dia:80mm; Panel Thickness Max:21mm; Grommet Colour:Black; Product Range:-; RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desk Cable Tidy, 80Mm, Black; Grommet Type Pro Power - 19J3946 - Newark, An Avnet Company
Chicago, IL, United States
Desk Cable Tidy, 80Mm, Black; Grommet Type Pro Power
19J3946
Desk Cable Tidy, 80Mm, Black; Grommet Type Pro Power 19J3946
DESK CABLE TIDY, 80MM, BLACK; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:80mm; Grommet Material:Polypropyle ne; Mounting Hole Dia:80mm; Panel Thickness Max:21mm; Grommet Colour:Black; Product Range:-; RoHS Compliant: NA

DESK CABLE TIDY, 80MM, BLACK; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:80mm; Grommet Material:Polypropylene; Mounting Hole Dia:80mm; Panel Thickness Max:21mm; Grommet Colour:Black; Product Range:-; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 19J3946
Product Name Desk Cable Tidy, 80Mm, Black; Grommet Type Pro Power
Outside Diameter 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-16-22 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1 inch (25.4 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm42) - B02130P2 - Anderson Power Products
Specs
Inside Diameter 0.2362 to 0.2835 inch (6 to 7.2 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 30.123 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
VENTILATOR W/ CABLE GROMMET (BROWN) - APD-KH170-BR - APD-KH170-BR - Sugatsune America, Inc.
Specs
Overall Thickness 0.5000 inch (12.7 mm)
Material Plastic
View Details