Desco Industries, Inc. SCS 21267, 2120R Series Cushioned Static Shielding Bag 6 in x 7 in 21267

Description
SCS 21267 Cushioned Static Shielding Bag is made in the USA, with an open top and a heat sealable inner surface. The bags have a thickness of 260 mils, puncture resistance of 15 lbs, and seal strength of 5 lbs. 2120R Series, 6 in x 7 in Bag.
Request a Quote Datasheet
Description
SCS 21267 Cushioned Static Shielding Bag is made in the USA, with an open top and a heat sealable inner surface. The bags have a thickness of 260 mils, puncture resistance of 15 lbs, and seal strength of 5 lbs. 2120R Series, 6 in x 7 in Bag.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCS 21267, 2120R Series Cushioned Static Shielding Bag 6 in x 7 in - 21267 - Ellsworth Adhesives
Germantown, WI, USA
SCS 21267, 2120R Series Cushioned Static Shielding Bag 6 in x 7 in
21267
SCS 21267, 2120R Series Cushioned Static Shielding Bag 6 in x 7 in 21267
SCS 21267 Cushioned Static Shielding Bag is made in the USA, with an open top and a heat sealable inner surface. The bags have a thickness of 260 mils, puncture resistance of 15 lbs, and seal strength of 5 lbs. 2120R Series, 6 in x 7 in Bag.

SCS 21267 Cushioned Static Shielding Bag is made in the USA, with an open top and a heat sealable inner surface. The bags have a thickness of 260 mils, puncture resistance of 15 lbs, and seal strength of 5 lbs. 2120R Series, 6 in x 7 in Bag.

Supplier's Site
Anti-Static, ESD Bags, Materials - SCP270-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP270-ND
Anti-Static, ESD Bags, Materials SCP270-ND
"Static Shielding Bag (Cushioned) <25nJ Energy Shielding Silver 6"" (152.4mm) X 7"" (177.8mm)"

"Static Shielding Bag (Cushioned) <25nJ Energy Shielding Silver 6"" (152.4mm) X 7"" (177.8mm)"

Buy Now Datasheet
SCS 2120R Series Silver Metal-Out Bag 21267 - 7 in Length - 6 in Wide - 260 mil Thick - SCS 21267 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 2120R Series Silver Metal-Out Bag 21267 - 7 in Length - 6 in Wide - 260 mil Thick
SCS 21267
SCS 2120R Series Silver Metal-Out Bag 21267 - 7 in Length - 6 in Wide - 260 mil Thick SCS 21267
The SCS 2120R Series silver metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as static shielding. The overall length and width are 7 in x 6 in. Thickness is a key component to use of this product and measures in at 260 mil.

The SCS 2120R Series silver metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester/metal/polyethylene laminate and protective properties such as static shielding. The overall length and width are 7 in x 6 in. Thickness is a key component to use of this product and measures in at 260 mil.

Buy Now
Cushioned Shld Bag, Heat Seal, 6x7; Bag Type Scs - 66Y8844 - Newark, An Avnet Company
Chicago, IL, United States
Cushioned Shld Bag, Heat Seal, 6x7; Bag Type Scs
66Y8844
Cushioned Shld Bag, Heat Seal, 6x7; Bag Type Scs 66Y8844
CUSHIONED SHLD BAG, HEAT SEAL, 6"X7"; Bag Type:Static Shield; Length - Imperial:7"; Length - Metric:177.8mm; Width - Imperial:6"; Bag Thickness:6604µm; Bag Color:-; Seal Type:Heat Seal; Product Range:2120R Series RoHS Compliant: Yes

CUSHIONED SHLD BAG, HEAT SEAL, 6"X7"; Bag Type:Static Shield; Length - Imperial:7"; Length - Metric:177.8mm; Width - Imperial:6"; Bag Thickness:6604µm; Bag Color:-; Seal Type:Heat Seal; Product Range:2120R Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 21267 SCP270-ND SCS 21267 66Y8844
Product Name SCS 21267, 2120R Series Cushioned Static Shielding Bag 6 in x 7 in Anti-Static, ESD Bags, Materials SCS 2120R Series Silver Metal-Out Bag 21267 - 7 in Length - 6 in Wide - 260 mil Thick Cushioned Shld Bag, Heat Seal, 6x7; Bag Type Scs
Container Type Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Laptop Bags - 7194821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Nylon
Height 19.02 inch (483 mm)
View Details