Desco Industries, Inc. Cushioned Shld Bag, Heat Seal, 16x15; Bag Type Scs 2121615

Description
CUSHIONED SHLD BAG, HEAT SEAL, 16"X15"; Bag Type:Static Shield; Length - Imperial:15"; Length - Metric:381mm; Width - Imperial:16"; Bag Thickness:6604µm; Bag Color:-; Seal Type:Heat Seal; Product Range:2120R Series RoHS Compliant: Yes
Datasheet
Description
CUSHIONED SHLD BAG, HEAT SEAL, 16"X15"; Bag Type:Static Shield; Length - Imperial:15"; Length - Metric:381mm; Width - Imperial:16"; Bag Thickness:6604µm; Bag Color:-; Seal Type:Heat Seal; Product Range:2120R Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cushioned Shld Bag, Heat Seal, 16x15; Bag Type Scs - 66Y8840 - Newark, An Avnet Company
Chicago, IL, United States
Cushioned Shld Bag, Heat Seal, 16x15; Bag Type Scs
66Y8840
Cushioned Shld Bag, Heat Seal, 16x15; Bag Type Scs 66Y8840
CUSHIONED SHLD BAG, HEAT SEAL, 16"X15"; Bag Type:Static Shield; Length - Imperial:15"; Length - Metric:381mm; Width - Imperial:16"; Bag Thickness:6604µm; Bag Color:-; Seal Type:Heat Seal; Product Range:2120R Series RoHS Compliant: Yes

CUSHIONED SHLD BAG, HEAT SEAL, 16"X15"; Bag Type:Static Shield; Length - Imperial:15"; Length - Metric:381mm; Width - Imperial:16"; Bag Thickness:6604µm; Bag Color:-; Seal Type:Heat Seal; Product Range:2120R Series RoHS Compliant: Yes

Supplier's Site Datasheet
SCS 2120R Series Silver Metal-Out Bag 2121615 - 15 in Length - 16 in Wide - 260 mil Thick - SCS 2121615 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 2120R Series Silver Metal-Out Bag 2121615 - 15 in Length - 16 in Wide - 260 mil Thick
SCS 2121615
SCS 2120R Series Silver Metal-Out Bag 2121615 - 15 in Length - 16 in Wide - 260 mil Thick SCS 2121615
The SCS 2120R Series silver metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as static shielding. The overall length and width are 15 in x 16 in. Thickness is a key component to use of this product and measures in at 260 mil.

The SCS 2120R Series silver metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester/metal/polyethylene laminate and protective properties such as static shielding. The overall length and width are 15 in x 16 in. Thickness is a key component to use of this product and measures in at 260 mil.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 66Y8840 SCS 2121615
Product Name Cushioned Shld Bag, Heat Seal, 16x15; Bag Type Scs SCS 2120R Series Silver Metal-Out Bag 2121615 - 15 in Length - 16 in Wide - 260 mil Thick
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details