Desco Industries, Inc. Anti-Static, ESD Bags, Materials 2121211

Description
"Static Shielding Bag (Cushioned) <25nJ Energy Shielding Silver 12"" (304.8mm) X 11"" (279.4mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag (Cushioned) <25nJ Energy Shielding Silver 12"" (304.8mm) X 11"" (279.4mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP268-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP268-ND
Anti-Static, ESD Bags, Materials SCP268-ND
"Static Shielding Bag (Cushioned) <25nJ Energy Shielding Silver 12"" (304.8mm) X 11"" (279.4mm)"

"Static Shielding Bag (Cushioned) <25nJ Energy Shielding Silver 12"" (304.8mm) X 11"" (279.4mm)"

Buy Now Datasheet
Cushioned Shld Bag, Heat Seal, 12x11; Bag Type Scs - 66Y8836 - Newark, An Avnet Company
Chicago, IL, United States
Cushioned Shld Bag, Heat Seal, 12x11; Bag Type Scs
66Y8836
Cushioned Shld Bag, Heat Seal, 12x11; Bag Type Scs 66Y8836
CUSHIONED SHLD BAG, HEAT SEAL, 12"X11"; Bag Type:Static Dissipative Bag; Length - Imperial:11"; Length - Metric:279.4mm; Width - Imperial:12"; Bag Thickness:6604µm; Bag Color:-; Seal Type:Heat Seal; Product Range:2120R Series RoHS Compliant: Yes

CUSHIONED SHLD BAG, HEAT SEAL, 12"X11"; Bag Type:Static Dissipative Bag; Length - Imperial:11"; Length - Metric:279.4mm; Width - Imperial:12"; Bag Thickness:6604µm; Bag Color:-; Seal Type:Heat Seal; Product Range:2120R Series RoHS Compliant: Yes

Supplier's Site Datasheet
SCS 2120R Series Silver Metal-Out Bag 2121211 - 12 in Length - 11 in Wide - 260 mil Thick - SCS 2121211 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 2120R Series Silver Metal-Out Bag 2121211 - 12 in Length - 11 in Wide - 260 mil Thick
SCS 2121211
SCS 2120R Series Silver Metal-Out Bag 2121211 - 12 in Length - 11 in Wide - 260 mil Thick SCS 2121211
The SCS 2120R Series silver metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as static shielding. The overall length and width are 12 in x 11 in. Thickness is a key component to use of this product and measures in at 260 mil.

The SCS 2120R Series silver metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester/metal/polyethylene laminate and protective properties such as static shielding. The overall length and width are 12 in x 11 in. Thickness is a key component to use of this product and measures in at 260 mil.

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number SCP268-ND 66Y8836 SCS 2121211
Product Name Anti-Static, ESD Bags, Materials Cushioned Shld Bag, Heat Seal, 12x11; Bag Type Scs SCS 2120R Series Silver Metal-Out Bag 2121211 - 12 in Length - 11 in Wide - 260 mil Thick
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details