Desco Industries, Inc. SCS 2100R Series Translucent Metal-Out Bag 2101014 - 14 in Length - 10 in Wide - 3.2 mil Thick 2101014

Description
The SCS 2100R Series translucent metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as static shielding. The overall length and width are 14 in x 10 in. Thickness is a key component to use of this product and measures in at 3.2 mil.
Description
The SCS 2100R Series translucent metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as static shielding. The overall length and width are 14 in x 10 in. Thickness is a key component to use of this product and measures in at 3.2 mil.

Suppliers

Company
Product
Description
Supplier Links
SCS 2100R Series Translucent Metal-Out Bag 2101014 - 14 in Length - 10 in Wide - 3.2 mil Thick - 051138-74700 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 2100R Series Translucent Metal-Out Bag 2101014 - 14 in Length - 10 in Wide - 3.2 mil Thick
051138-74700
SCS 2100R Series Translucent Metal-Out Bag 2101014 - 14 in Length - 10 in Wide - 3.2 mil Thick 051138-74700
The SCS 2100R Series translucent metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as static shielding. The overall length and width are 14 in x 10 in. Thickness is a key component to use of this product and measures in at 3.2 mil.

The SCS 2100R Series translucent metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester/metal/polyethylene laminate and protective properties such as static shielding. The overall length and width are 14 in x 10 in. Thickness is a key component to use of this product and measures in at 3.2 mil.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 051138-74700
Product Name SCS 2100R Series Translucent Metal-Out Bag 2101014 - 14 in Length - 10 in Wide - 3.2 mil Thick
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Anti Static Packaging - 2842322 - RS Components, Ltd.
Specs
Container Type Bag
Width 2.99 inch (76 mm)
View Details