Thread Size - Imperial:-; Thread Size - Metric:M50; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Plastic; Gland Colour:White; IP / NEMA Rating:IP68; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | 29X0005 |
| Product Name | Thread Size Imperial Pro Power |
| Material | Plastic |