Protektive Pak Thread Size Imperial Pro Power 21-14341

Description
Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Plastic; Gland Colour:Black; IP / NEMA Rating:-; Product Range:
Description
Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Plastic; Gland Colour:Black; IP / NEMA Rating:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Thread Size Imperial Pro Power - 28X9981 - Newark, An Avnet Company
Chicago, IL, United States
Thread Size Imperial Pro Power
28X9981
Thread Size Imperial Pro Power 28X9981
Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Plastic; Gland Colour:Black; IP / NEMA Rating:-; Product Range:

Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Plastic; Gland Colour:Black; IP / NEMA Rating:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 28X9981
Product Name Thread Size Imperial Pro Power
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Industrial Straight-Through Cable Gland - 5211432 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.9843 inch (25 mm)
View Details
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details
Cable Glands - 2101327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.3150 to 0.4724 inch (8 to 12 mm)
View Details