Protektive Pak Tubing, 4.0-7.0Mm, 30Mm, Pk500; Marker Type Pro Power 2075121

Description
TUBING, 4.0-7.0MM, 30MM, PK500; Marker Type:Carrier; Legend:-; Legend Colour:-; Marker Colour:Transparent; Marker Dimensions:5mm x 30mm; Cable Diameter Max:7mm; Cable Diameter Min:4mm; Marker Material:PVC (Polyvinylchloride); ProductRoHS Compliant: Yes
Datasheet
Description
TUBING, 4.0-7.0MM, 30MM, PK500; Marker Type:Carrier; Legend:-; Legend Colour:-; Marker Colour:Transparent; Marker Dimensions:5mm x 30mm; Cable Diameter Max:7mm; Cable Diameter Min:4mm; Marker Material:PVC (Polyvinylchloride); ProductRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubing, 4.0-7.0Mm, 30Mm, Pk500; Marker Type Pro Power - 06W0759 - Newark, An Avnet Company
Chicago, IL, United States
Tubing, 4.0-7.0Mm, 30Mm, Pk500; Marker Type Pro Power
06W0759
Tubing, 4.0-7.0Mm, 30Mm, Pk500; Marker Type Pro Power 06W0759
TUBING, 4.0-7.0MM, 30MM, PK500; Marker Type:Carrier; Legend:-; Legend Colour:-; Marker Colour:Transparent; Marker Dimensions:5mm x 30mm; Cable Diameter Max:7mm; Cable Diameter Min:4mm; Marker Material:PVC (Polyvinylchloride); ProductRoHS Compliant: Yes

TUBING, 4.0-7.0MM, 30MM, PK500; Marker Type:Carrier; Legend:-; Legend Colour:-; Marker Colour:Transparent; Marker Dimensions:5mm x 30mm; Cable Diameter Max:7mm; Cable Diameter Min:4mm; Marker Material:PVC (Polyvinylchloride); ProductRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 06W0759
Product Name Tubing, 4.0-7.0Mm, 30Mm, Pk500; Marker Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 2153022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Heat Shrink Sleeves - IMS Series - IDENTCO International
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyolefin
View Details