ANTI STATIC ESD SHIELDING BAG; Bag Type:Conductive Bag; Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:5"; Bag Thickness:101.6µm; Bag Color:-; Seal Type:Heat Seal; Product Range:-; ESD Storage Type:Bag; Height:8" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | 64K2178 |
| Product Name | Anti Static Esd Shielding Bag; Bag Type Scs |
| Container Type | Bag |