SCS Bag, Static Shielding; Bag Type Scs 1910-5X8

Description
BAG, STATIC SHIELDING; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:5"; Bag Thickness:71µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:-; ESD Storage Type:BagRoHS Compliant: Yes
Datasheet
Description
BAG, STATIC SHIELDING; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:5"; Bag Thickness:71µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:-; ESD Storage Type:BagRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bag, Static Shielding; Bag Type Scs - 33K4611 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Static Shielding; Bag Type Scs
33K4611
Bag, Static Shielding; Bag Type Scs 33K4611
BAG, STATIC SHIELDING; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:5"; Bag Thickness:71µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:-; ESD Storage Type:BagRoHS Compliant: Yes

BAG, STATIC SHIELDING; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:5"; Bag Thickness:71µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:-; ESD Storage Type:BagRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 33K4611
Product Name Bag, Static Shielding; Bag Type Scs
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details