Protektive Pak Cable Ties; Cable Tie Material Pro Power 1704

Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:279.4mm; Cable Tie Width:3.556mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: NA
Datasheet
Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:279.4mm; Cable Tie Width:3.556mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Pro Power - 92N3614 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Pro Power
92N3614
Cable Ties; Cable Tie Material Pro Power 92N3614
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:279.4mm; Cable Tie Width:3.556mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: NA

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:279.4mm; Cable Tie Width:3.556mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 92N3614
Product Name Cable Ties; Cable Tie Material Pro Power
Length 11 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details