Protektive Pak Cable Ties; Cable Tie Material Pro Power 1703

Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:177.8mm; Cable Tie Width:3.556mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Ladder; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6RoHS Compliant: NA
Datasheet
Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:177.8mm; Cable Tie Width:3.556mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Ladder; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Pro Power - 92N3613 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Pro Power
92N3613
Cable Ties; Cable Tie Material Pro Power 92N3613
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:177.8mm; Cable Tie Width:3.556mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Ladder; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6RoHS Compliant: NA

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:177.8mm; Cable Tie Width:3.556mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Ladder; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 92N3613
Product Name Cable Ties; Cable Tie Material Pro Power
Length 7 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details