Desco Industries, Inc. Anti-Static, ESD Grounding Mats 16316

Description
Dissipative Table, Workbench Grounding Mat Vinyl Blue, Light 50' (15.24m) X 2' (0.61m)
Request a Quote Datasheet
Description
Dissipative Table, Workbench Grounding Mat Vinyl Blue, Light 50' (15.24m) X 2' (0.61m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Grounding Mats - 16-1501-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Grounding Mats
16-1501-ND
Anti-Static, ESD Grounding Mats 16-1501-ND
Dissipative Table, Workbench Grounding Mat Vinyl Blue, Light 50' (15.24m) X 2' (0.61m)

Dissipative Table, Workbench Grounding Mat Vinyl Blue, Light 50' (15.24m) X 2' (0.61m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ground Protection Mats and Portable Roadway
Product Number 16-1501-ND
Product Name Anti-Static, ESD Grounding Mats
Color Blue, Light
Unlock Full Specs
to access all available technical data

Similar Products

18
Specs
Color Black; Black
Length 1.5 ft (4.57 dm)
Width 1.5 ft (4.57 dm)
View Details
18
Specs
Color Black; Black
Length 1.5 ft (4.57 dm)
Width 1.5 ft (4.57 dm)
View Details
22
Specs
Color Tan
Length 6 ft (18.29 dm)
Width 1.83 ft (5.59 dm)
View Details