Desco Industries, Inc. Anti-Static, ESD Grounding Mats 16283

Description
Dissipative Table, Workbench Runner Grounding Mat Vinyl Blue 40' (12.19m) X 4' (1.22m)
Request a Quote Datasheet
Description
Dissipative Table, Workbench Runner Grounding Mat Vinyl Blue 40' (12.19m) X 4' (1.22m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Grounding Mats - 16283-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Grounding Mats
16283-ND
Anti-Static, ESD Grounding Mats 16283-ND
Dissipative Table, Workbench Runner Grounding Mat Vinyl Blue 40' (12.19m) X 4' (1.22m)

Dissipative Table, Workbench Runner Grounding Mat Vinyl Blue 40' (12.19m) X 4' (1.22m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ground Protection Mats and Portable Roadway
Product Number 16283-ND
Product Name Anti-Static, ESD Grounding Mats
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

4' x 8' VersaMAT® Ground Protection Mat, 120 Ton Load Capacity, Clear - CV48 - CV48 - Checkers
Specs
Color Clear
Length 8 ft (24.38 dm)
Width 4 ft (12.19 dm)
View Details
18
Specs
Color Black; Black
Length 1.5 ft (4.57 dm)
Width 1.5 ft (4.57 dm)
View Details
22
Specs
Color Green; Green
Length 8 ft (24.38 dm)
Width 1.83 ft (5.59 dm)
View Details
12 Pack, 3' x 8' VersaMAT® Ground Protection MatPak, 120 Ton Load Capacity, Black - VMCP3 - VMCP3 - Checkers
Specs
Color Black; Black
Length 8 ft (24.38 dm)
Width 3 ft (9.14 dm)
View Details