Desco Industries, Inc. Static Control Product, Dissipative Vinyl Homogeneous-Type B, Roll, Blue 16260

Description
Statfree® B™ mat is used in general assembly. Its extruded homogeneous vinyl can be used as either a bench or floor mat; it also is easy to cut. Its reversible vinyl extends the life of the mat, making it cost effective. Thickness: 0.100" (2.5 mm). RTT: 10 9 ohms per ANSI EOS/ESD-S4.1. RTG: 10 9 ohms per ANSI EOS/ESD-S4.1.
Description
Statfree® B™ mat is used in general assembly. Its extruded homogeneous vinyl can be used as either a bench or floor mat; it also is easy to cut. Its reversible vinyl extends the life of the mat, making it cost effective. Thickness: 0.100" (2.5 mm). RTT: 10 9 ohms per ANSI EOS/ESD-S4.1. RTG: 10 9 ohms per ANSI EOS/ESD-S4.1.

Suppliers

Company
Product
Description
Supplier Links
Static Control Product, Dissipative Vinyl Homogeneous-Type B, Roll, Blue - 70213828 - Allied Electronics, Inc.
Fort Worth, TX, USA
Static Control Product, Dissipative Vinyl Homogeneous-Type B, Roll, Blue
70213828
Static Control Product, Dissipative Vinyl Homogeneous-Type B, Roll, Blue 70213828
Statfree® B™ mat is used in general assembly. Its extruded homogeneous vinyl can be used as either a bench or floor mat; it also is easy to cut. Its reversible vinyl extends the life of the mat, making it cost effective. Thickness: 0.100" (2.5 mm). RTT: 10 9 ohms per ANSI EOS/ESD-S4.1. RTG: 10 9 ohms per ANSI EOS/ESD-S4.1.

Statfree® B™ mat is used in general assembly. Its extruded homogeneous vinyl can be used as either a bench or floor mat; it also is easy to cut. Its reversible vinyl extends the life of the mat, making it cost effective. Thickness: 0.100" (2.5 mm). RTT: 10 9 ohms per ANSI EOS/ESD-S4.1. RTG: 10 9 ohms per ANSI EOS/ESD-S4.1.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Floor Mats
Product Number 70213828
Product Name Static Control Product, Dissipative Vinyl Homogeneous-Type B, Roll, Blue
Mat Type ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® Absorbent Mat Pad in Dispenser Box - MAT240 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Anti-Fatigue Mats - 1596175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Traction / Slip Resistant
Material Polyvinyl Chloride Foam
Color(s) Black, yellow
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details