Protektive Pak Grommet, Pvc, 4Mm, Open, Black, Pk50; Grommet Type Pro Power 15517

Description
GROMMET, PVC, 4MM, OPEN, BLACK, PK50; Grommet Type:Open Sleeved; Cable Diameter Min:-; Cable Diameter Max:4mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:7.1mm; Panel Thickness Max:-; Grommet Colour:Black; Product
Datasheet
Description
GROMMET, PVC, 4MM, OPEN, BLACK, PK50; Grommet Type:Open Sleeved; Cable Diameter Min:-; Cable Diameter Max:4mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:7.1mm; Panel Thickness Max:-; Grommet Colour:Black; Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet, Pvc, 4Mm, Open, Black, Pk50; Grommet Type Pro Power - 15J3538 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, 4Mm, Open, Black, Pk50; Grommet Type Pro Power
15J3538
Grommet, Pvc, 4Mm, Open, Black, Pk50; Grommet Type Pro Power 15J3538
GROMMET, PVC, 4MM, OPEN, BLACK, PK50; Grommet Type:Open Sleeved; Cable Diameter Min:-; Cable Diameter Max:4mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:7.1mm; Panel Thickness Max:-; Grommet Colour:Black; Product

GROMMET, PVC, 4MM, OPEN, BLACK, PK50; Grommet Type:Open Sleeved; Cable Diameter Min:-; Cable Diameter Max:4mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:7.1mm; Panel Thickness Max:-; Grommet Colour:Black; Product

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 15J3538
Product Name Grommet, Pvc, 4Mm, Open, Black, Pk50; Grommet Type Pro Power
Outside Diameter 0.2795 inch (7.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-24-28 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 434.237 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S89/BLK - S89/BLK - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.81 inch (71.44 mm)
Overall Thickness 3.56 inch (90.49 mm)
View Details