Protektive Pak Heatshrink, 2 Pro Power 15105

Description
HEATSHRINK, 2:1, 9.5MM, BRN, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Brown; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.187"; RoHS Compliant: Yes
Description
HEATSHRINK, 2:1, 9.5MM, BRN, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Brown; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.187"; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 2 Pro Power - 98K5837 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 2 Pro Power
98K5837
Heatshrink, 2 Pro Power 98K5837
HEATSHRINK, 2:1, 9.5MM, BRN, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Brown; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.187"; RoHS Compliant: Yes

HEATSHRINK, 2:1, 9.5MM, BRN, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Brown; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.187"; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 98K5837
Product Name Heatshrink, 2 Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3937 inch (10 mm)
View Details
Cut Tube Wrap - CTW-2000-060-48.0 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Centering sleeve - ZBH-7 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details