Protektive Pak Heatshrink, 2 Pro Power 15103

Description
HEATSHRINK, 2:1, 4.8MM, BRN, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Brown; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.094"; RoHS Compliant: Yes
Description
HEATSHRINK, 2:1, 4.8MM, BRN, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Brown; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.094"; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 2 Pro Power - 98K5835 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 2 Pro Power
98K5835
Heatshrink, 2 Pro Power 98K5835
HEATSHRINK, 2:1, 4.8MM, BRN, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Brown; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.094"; RoHS Compliant: Yes

HEATSHRINK, 2:1, 4.8MM, BRN, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Brown; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.094"; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 98K5835
Product Name Heatshrink, 2 Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Wrap Tubings for Harnessing, Rulan (White) - RSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Rulan
Operating Temperature -22.22 to 93.33 C (-8 to 200 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-03-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Heat Shrink Tubing - 063725P018 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details