Protektive Pak Heatshrink, 2 Pro Power 15101

Description
HEATSHRINK, 2:1, 2.4MM, BRN, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.094"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Brown; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.047"; RoHS Compliant: Yes
Description
HEATSHRINK, 2:1, 2.4MM, BRN, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.094"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Brown; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.047"; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 2 Pro Power - 98K5833 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 2 Pro Power
98K5833
Heatshrink, 2 Pro Power 98K5833
HEATSHRINK, 2:1, 2.4MM, BRN, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.094"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Brown; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.047"; RoHS Compliant: Yes

HEATSHRINK, 2:1, 2.4MM, BRN, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.094"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Brown; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.047"; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 98K5833
Product Name Heatshrink, 2 Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/16-01-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Sealing Sleeves - 054431-000 - TE Connectivity
Specs
Material Crosslinked Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details