SCS Static Shielding Bag, Heat Seal, 20x22; Bag Type Scs 150Z2022

Description
STATIC SHIELDING BAG, HEAT SEAL, 20"X22"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:22"; Length - Metric:558.8mm; Width - Imperial:20"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes
Datasheet
Description
STATIC SHIELDING BAG, HEAT SEAL, 20"X22"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:22"; Length - Metric:558.8mm; Width - Imperial:20"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Static Shielding Bag, Heat Seal, 20x22; Bag Type Scs - 66Y8687 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 20x22; Bag Type Scs
66Y8687
Static Shielding Bag, Heat Seal, 20x22; Bag Type Scs 66Y8687
STATIC SHIELDING BAG, HEAT SEAL, 20"X22"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:22"; Length - Metric:558.8mm; Width - Imperial:20"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 20"X22"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:22"; Length - Metric:558.8mm; Width - Imperial:20"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 66Y8687
Product Name Static Shielding Bag, Heat Seal, 20x22; Bag Type Scs
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details