Protektive Pak Heatshrink, 2 Pro Power 15089

Description
HEATSHRINK, 2:1, 1.6MM, G/YEL, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.062"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes
Description
HEATSHRINK, 2:1, 1.6MM, G/YEL, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.062"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 2 Pro Power - 98K5824 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 2 Pro Power
98K5824
Heatshrink, 2 Pro Power 98K5824
HEATSHRINK, 2:1, 1.6MM, G/YEL, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.062"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes

HEATSHRINK, 2:1, 1.6MM, G/YEL, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.062"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 98K5824
Product Name Heatshrink, 2 Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/4-07-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Cable Wraps - 058479-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details