Protektive Pak Heatshrink, 2 Pro Power 15086

Description
HEATSHRINK, 2:1, 25.4MM, BLUE, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.999"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes
Description
HEATSHRINK, 2:1, 25.4MM, BLUE, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.999"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 2 Pro Power - 98K5821 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 2 Pro Power
98K5821
Heatshrink, 2 Pro Power 98K5821
HEATSHRINK, 2:1, 25.4MM, BLUE, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.999"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes

HEATSHRINK, 2:1, 25.4MM, BLUE, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.999"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 98K5821
Product Name Heatshrink, 2 Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/16-04-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Transitions & Breakouts - 072969-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details