STATIC SHIELD BAG, 1500 SERIES METAL-OUT
SHIELDING METAL-OUT BAG, 203.2MM X 508MM; Bag Type:Static Shielding (Metal-Out); Width - Imperial:8"; Length - Imperial:20"; Width - Metric:203.2mm; Length - Metric:508mm; Film Thickness:76.2µm; Bag Colour:Transparent; Seal Type:HeatRoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Containers | Industrial Containers | Industrial Containers |
| Product Number | 150820 | 1745116 | 52AH7881 |
| Product Name | Anti-Static Control Products | Anti Static Packaging | Shielding Metal-Out Bag, 203.2Mm X 508Mm; Bag Type Scs |
| Container Type | Bag | Bag |