Protektive Pak Heatshrink, 2 Pro Power 15072

Description
HEATSHRINK, 2:1, 9.5MM, WHT, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:White; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.187"; RoHS Compliant: Yes
Description
HEATSHRINK, 2:1, 9.5MM, WHT, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:White; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.187"; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 2 Pro Power - 98K5807 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 2 Pro Power
98K5807
Heatshrink, 2 Pro Power 98K5807
HEATSHRINK, 2:1, 9.5MM, WHT, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:White; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.187"; RoHS Compliant: Yes

HEATSHRINK, 2:1, 9.5MM, WHT, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:White; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.187"; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 98K5807
Product Name Heatshrink, 2 Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Heat Shrink Tubing - 063725P025 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Heat Shrink Tubing - 106755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Features Flame Retardant
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details