Protektive Pak Heatshrink, 2 Pro Power 15067

Description
HEATSHRINK, 2:1, 1.6MM, WHT, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.062"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:White; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.031"; RoHS Compliant: Yes
Description
HEATSHRINK, 2:1, 1.6MM, WHT, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.062"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:White; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.031"; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 2 Pro Power - 98K5802 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 2 Pro Power
98K5802
Heatshrink, 2 Pro Power 98K5802
HEATSHRINK, 2:1, 1.6MM, WHT, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.062"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:White; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.031"; RoHS Compliant: Yes

HEATSHRINK, 2:1, 1.6MM, WHT, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.062"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:White; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.031"; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 98K5802
Product Name Heatshrink, 2 Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0787 inch (2 mm)
View Details
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Brimflex™ Fiberglass Sleeving - BFG - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature 649 C (1200 F)
View Details