Protektive Pak Heatshrink, 2 Pro Power 15062

Description
HEATSHRINK, 2:1, 12.7MM, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.499"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.251"; RoHS Compliant: Yes
Description
HEATSHRINK, 2:1, 12.7MM, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.499"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.251"; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 2 Pro Power - 98K5799 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 2 Pro Power
98K5799
Heatshrink, 2 Pro Power 98K5799
HEATSHRINK, 2:1, 12.7MM, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.499"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.251"; RoHS Compliant: Yes

HEATSHRINK, 2:1, 12.7MM, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.499"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.251"; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 98K5799
Product Name Heatshrink, 2 Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing 1/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Shrink tube - 211-500/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details