Protektive Pak Heatshrink, 2 Pro Power 15060

Description
HEATSHRINK, 2:1, 6.4MM, YEL, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.251"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.125";RoHS Compliant: Yes
Description
HEATSHRINK, 2:1, 6.4MM, YEL, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.251"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.125";RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 2 Pro Power - 98K5798 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 2 Pro Power
98K5798
Heatshrink, 2 Pro Power 98K5798
HEATSHRINK, 2:1, 6.4MM, YEL, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.251"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.125";RoHS Compliant: Yes

HEATSHRINK, 2:1, 6.4MM, YEL, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.251"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.125";RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 98K5798
Product Name Heatshrink, 2 Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1949-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cross-Linked PVC Heat Shrink - HS-205 PVC - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details