Protektive Pak Heatshrink, 2 Pro Power 15052

Description
HEATSHRINK, 2:1, 19MM, RED, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.748"; I.D. Supplied - Metric:19mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.374"; I.D.RoHS Compliant: Yes
Description
HEATSHRINK, 2:1, 19MM, RED, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.748"; I.D. Supplied - Metric:19mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.374"; I.D.RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 2 Pro Power - 98K5793 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 2 Pro Power
98K5793
Heatshrink, 2 Pro Power 98K5793
HEATSHRINK, 2:1, 19MM, RED, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.748"; I.D. Supplied - Metric:19mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.374"; I.D.RoHS Compliant: Yes

HEATSHRINK, 2:1, 19MM, RED, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.748"; I.D. Supplied - Metric:19mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.374"; I.D.RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 98K5793
Product Name Heatshrink, 2 Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-3000-060-11.000 - Caplugs
Specs
Material Rubber - Synthetic
View Details
2:1 Ultra Thin Wall Heat Shrink Tubing - Q2-CB-1/2-01-SS200FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details