SCS SCS 15046, 1500 Series Metal-Out Static Shielding Bag 4 in x 6 in 15046

Description
SCS 15046, Metal-Out Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1500 series, 4 in x 6 in Bag.
Request a Quote Datasheet
Description
SCS 15046, Metal-Out Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1500 series, 4 in x 6 in Bag.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCS 15046, 1500 Series Metal-Out Static Shielding Bag 4 in x 6 in - 15046 - Ellsworth Adhesives
Germantown, WI, USA
SCS 15046, 1500 Series Metal-Out Static Shielding Bag 4 in x 6 in
15046
SCS 15046, 1500 Series Metal-Out Static Shielding Bag 4 in x 6 in 15046
SCS 15046, Metal-Out Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1500 series, 4 in x 6 in Bag.

SCS 15046, Metal-Out Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1500 series, 4 in x 6 in Bag.

Supplier's Site
Swedesboro, NJ, United States
Anti-Static Control Products
15046
Anti-Static Control Products 15046
STATIC SHIELD BAG, 1500 SERIES METAL-OUT

STATIC SHIELD BAG, 1500 SERIES METAL-OUT

Buy Now
Anti-Static, ESD Bags, Materials - 15046-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
15046-ND
Anti-Static, ESD Bags, Materials 15046-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 6"" (152.4mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 6"" (152.4mm)"

Buy Now Datasheet
Static Shielding Bag, Heat Seal, 4x6; Bag Type Scs - 34P6997 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 4x6; Bag Type Scs
34P6997
Static Shielding Bag, Heat Seal, 4x6; Bag Type Scs 34P6997
STATIC SHIELDING BAG, HEAT SEAL, 4"X6"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:6"; Length - Metric:152.4mm; Width - Imperial:4"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 4"X6"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:6"; Length - Metric:152.4mm; Width - Imperial:4"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 15046 15046 15046-ND 34P6997
Product Name SCS 15046, 1500 Series Metal-Out Static Shielding Bag 4 in x 6 in Anti-Static Control Products Anti-Static, ESD Bags, Materials Static Shielding Bag, Heat Seal, 4x6; Bag Type Scs
Container Type Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details