Protektive Pak Heat Shrink Tubing, 38Mm Id, Po, Trans, 16.4Ft; Shrink Ratio Pro Power 15043

Description
HEAT SHRINK TUBING, 38MM ID, PO, TRANS, 16.4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.496"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:16.4ft; Length - Metric:5m; Product Range:- RoHS Compliant: Yes
Description
HEAT SHRINK TUBING, 38MM ID, PO, TRANS, 16.4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.496"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:16.4ft; Length - Metric:5m; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 38Mm Id, Po, Trans, 16.4Ft; Shrink Ratio Pro Power - 05M4498 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 38Mm Id, Po, Trans, 16.4Ft; Shrink Ratio Pro Power
05M4498
Heat Shrink Tubing, 38Mm Id, Po, Trans, 16.4Ft; Shrink Ratio Pro Power 05M4498
HEAT SHRINK TUBING, 38MM ID, PO, TRANS, 16.4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.496"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:16.4ft; Length - Metric:5m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 38MM ID, PO, TRANS, 16.4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.496"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:16.4ft; Length - Metric:5m; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 05M4498
Product Name Heat Shrink Tubing, 38Mm Id, Po, Trans, 16.4Ft; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/4-01-QB6IN-20 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details