Protektive Pak Heatshrink, 2 Pro Power 15038

Description
HEATSHRINK, 2:1, 6.4MM, CLR, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.251"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes
Description
HEATSHRINK, 2:1, 6.4MM, CLR, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.251"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 2 Pro Power - 98K5784 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 2 Pro Power
98K5784
Heatshrink, 2 Pro Power 98K5784
HEATSHRINK, 2:1, 6.4MM, CLR, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.251"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes

HEATSHRINK, 2:1, 6.4MM, CLR, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.251"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 98K5784
Product Name Heatshrink, 2 Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/8-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
shrink tube - 029009N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details