STATIC SHIELD BAG, 1500 SERIES METAL-OUT
STATIC SHIELDING BAG, HEAT SEAL, 3"X6"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:6"; Length - Metric:152.4mm; Width - Imperial:3"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Containers | Industrial Containers |
| Product Number | 15036 | 66Y8729 |
| Product Name | Anti-Static Control Products | Static Shielding Bag, Heat Seal, 3x6; Bag Type Scs |
| Container Type | Bag | Bag |