SCS Anti-Static Control Products 1502436

Description
STATIC SHIELD BAG, 1500 SERIES METAL-OUT
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1500 SERIES METAL-OUT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
1502436
Anti-Static Control Products 1502436
STATIC SHIELD BAG, 1500 SERIES METAL-OUT

STATIC SHIELD BAG, 1500 SERIES METAL-OUT

Buy Now
Anti-Static, ESD Bags, Materials - SCP563-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP563-ND
Anti-Static, ESD Bags, Materials SCP563-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 24"" (609.6mm) X 36"" (914.4mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 24"" (609.6mm) X 36"" (914.4mm)"

Buy Now Datasheet
Static Shielding Bag, Heat Seal, 24x36; Bag Type Scs - 66Y8725 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 24x36; Bag Type Scs
66Y8725
Static Shielding Bag, Heat Seal, 24x36; Bag Type Scs 66Y8725
STATIC SHIELDING BAG, HEAT SEAL, 24"X36"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:36"; Length - Metric:914.4mm; Width - Imperial:24"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 24"X36"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:36"; Length - Metric:914.4mm; Width - Imperial:24"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 1502436 SCP563-ND 66Y8725
Product Name Anti-Static Control Products Anti-Static, ESD Bags, Materials Static Shielding Bag, Heat Seal, 24x36; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Shipping Crates -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Application Shipping
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details