SCS Anti-Static Control Products 1501424

Description
STATIC SHIELD BAG, 1500 SERIES METAL-OUT
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1500 SERIES METAL-OUT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
1501424
Anti-Static Control Products 1501424
STATIC SHIELD BAG, 1500 SERIES METAL-OUT

STATIC SHIELD BAG, 1500 SERIES METAL-OUT

Buy Now
Static Shielding Bag, Heat Seal, 14x24; Bag Type Scs - 66Y8702 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 14x24; Bag Type Scs
66Y8702
Static Shielding Bag, Heat Seal, 14x24; Bag Type Scs 66Y8702
STATIC SHIELDING BAG, HEAT SEAL, 14"X24"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:24"; Length - Metric:609.6mm; Width - Imperial:14"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 14"X24"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:24"; Length - Metric:609.6mm; Width - Imperial:14"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 1501424 66Y8702
Product Name Anti-Static Control Products Static Shielding Bag, Heat Seal, 14x24; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 1111052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Nylon
Height 6.69 inch (170 mm)
Width 18.19 inch (462 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details