SCS Anti-Static Control Products 15010.2311

Description
STATIC SHIELD BAG, 1500 SERIES METAL-OUT
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1500 SERIES METAL-OUT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
15010.2311
Anti-Static Control Products 15010.2311
STATIC SHIELD BAG, 1500 SERIES METAL-OUT

STATIC SHIELD BAG, 1500 SERIES METAL-OUT

Buy Now
Static Shld Bag, Heat Seal, 10.23x11; Bag Type Scs - 66Y8692 - Newark, An Avnet Company
Chicago, IL, United States
Static Shld Bag, Heat Seal, 10.23x11; Bag Type Scs
66Y8692
Static Shld Bag, Heat Seal, 10.23x11; Bag Type Scs 66Y8692
STATIC SHLD BAG, HEAT SEAL, 10.23"X11"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:11"; Length - Metric:279.4mm; Width - Imperial:10.23"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHLD BAG, HEAT SEAL, 10.23"X11"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:11"; Length - Metric:279.4mm; Width - Imperial:10.23"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 15010.2311 66Y8692
Product Name Anti-Static Control Products Static Shld Bag, Heat Seal, 10.23x11; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 1951534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.18 inch (30 mm)
Length 3.15 inch (80 mm)
View Details