Protektive Pak Grommet, Black M20; Grommet Type Pro Power 1475717

Description
GROMMET, BLACK M20; Grommet Type:Cable Retention; Cable Diameter Min:6mm; Cable Diameter Max:13mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:20.5mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product RoHS Compliant: Yes
Description
GROMMET, BLACK M20; Grommet Type:Cable Retention; Cable Diameter Min:6mm; Cable Diameter Max:13mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:20.5mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Black M20; Grommet Type Pro Power - 95M7859 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Black M20; Grommet Type Pro Power
95M7859
Grommet, Black M20; Grommet Type Pro Power 95M7859
GROMMET, BLACK M20; Grommet Type:Cable Retention; Cable Diameter Min:6mm; Cable Diameter Max:13mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:20.5mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product RoHS Compliant: Yes

GROMMET, BLACK M20; Grommet Type:Cable Retention; Cable Diameter Min:6mm; Cable Diameter Max:13mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:20.5mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 95M7859
Product Name Grommet, Black M20; Grommet Type Pro Power
Outside Diameter 0.8071 inch (20.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-8-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 76.245 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - V80/DBE - V80/DBE - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 3 inch (76.2 mm)
Overall Thickness 3.62 inch (92.07 mm)
View Details