Protektive Pak Grommet, Grey M32 Pk25; Grommet Type Pro Power 1475714

Description
GROMMET, GREY M32 PK25; Grommet Type:Cable Retention; Cable Diameter Min:12mm; Cable Diameter Max:24mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:32.5mm; Panel Thickness Max:4.5mm; Grommet Colour:Grey; ProductRoHS Compliant: Yes
Datasheet
Description
GROMMET, GREY M32 PK25; Grommet Type:Cable Retention; Cable Diameter Min:12mm; Cable Diameter Max:24mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:32.5mm; Panel Thickness Max:4.5mm; Grommet Colour:Grey; ProductRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet, Grey M32 Pk25; Grommet Type Pro Power - 95M7856 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Grey M32 Pk25; Grommet Type Pro Power
95M7856
Grommet, Grey M32 Pk25; Grommet Type Pro Power 95M7856
GROMMET, GREY M32 PK25; Grommet Type:Cable Retention; Cable Diameter Min:12mm; Cable Diameter Max:24mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:32.5mm; Panel Thickness Max:4.5mm; Grommet Colour:Grey; ProductRoHS Compliant: Yes

GROMMET, GREY M32 PK25; Grommet Type:Cable Retention; Cable Diameter Min:12mm; Cable Diameter Max:24mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:32.5mm; Panel Thickness Max:4.5mm; Grommet Colour:Grey; ProductRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 95M7856
Product Name Grommet, Grey M32 Pk25; Grommet Type Pro Power
Outside Diameter 1.28 inch (32.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-6-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 380.98 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET FOR SHEET METAL - LS50F-WT - LS50F-WT - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.38 inch (34.92 mm)
Overall Thickness 0.5625 inch (14.29 mm)
View Details