Protektive Pak Grommet, Grey M25; Grommet Type Pro Power 1475713

Description
GROMMET, GREY M25; Grommet Type:Cable Retention; Cable Diameter Min:8mm; Cable Diameter Max:17mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:25.5mm; Panel Thickness Max:3.5mm; Grommet Colour:Grey; Product
Datasheet
Description
GROMMET, GREY M25; Grommet Type:Cable Retention; Cable Diameter Min:8mm; Cable Diameter Max:17mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:25.5mm; Panel Thickness Max:3.5mm; Grommet Colour:Grey; Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet, Grey M25; Grommet Type Pro Power - 95M7853 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Grey M25; Grommet Type Pro Power
95M7853
Grommet, Grey M25; Grommet Type Pro Power 95M7853
GROMMET, GREY M25; Grommet Type:Cable Retention; Cable Diameter Min:8mm; Cable Diameter Max:17mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:25.5mm; Panel Thickness Max:3.5mm; Grommet Colour:Grey; Product

GROMMET, GREY M25; Grommet Type:Cable Retention; Cable Diameter Min:8mm; Cable Diameter Max:17mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:25.5mm; Panel Thickness Max:3.5mm; Grommet Colour:Grey; Product

Supplier's Site Datasheet
Grommet, Grey M25 Pk50; Grommet Type Pro Power - 95M7854 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Grey M25 Pk50; Grommet Type Pro Power
95M7854
Grommet, Grey M25 Pk50; Grommet Type Pro Power 95M7854
GROMMET, GREY M25 PK50; Grommet Type:Cable Retention; Cable Diameter Min:8mm; Cable Diameter Max:17mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:25.5mm; Panel Thickness Max:3.5mm; Grommet Colour:Grey; Product RoHS Compliant: Yes

GROMMET, GREY M25 PK50; Grommet Type:Cable Retention; Cable Diameter Min:8mm; Cable Diameter Max:17mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:25.5mm; Panel Thickness Max:3.5mm; Grommet Colour:Grey; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 95M7853
Product Name Grommet, Grey M25; Grommet Type Pro Power
Outside Diameter 1 inch (25.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-21 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 30.123 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - V60/BLK - V60/BLK - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.25 inch (57.15 mm)
Overall Thickness 2.88 inch (73.02 mm)
View Details