Protektive Pak Grommet M25 Grey Pk50; Grommet Type Pro Power 1458236

Description
GROMMET M25 GREY PK50; Grommet Type:Cable Retention; Cable Diameter Min:11mm; Cable Diameter Max:16mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:25.5mm; Panel Thickness Max:4mm; GrommetRoHS Compliant: Yes
Datasheet
Description
GROMMET M25 GREY PK50; Grommet Type:Cable Retention; Cable Diameter Min:11mm; Cable Diameter Max:16mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:25.5mm; Panel Thickness Max:4mm; GrommetRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet M25 Grey Pk50; Grommet Type Pro Power - 95M7845 - Newark, An Avnet Company
Chicago, IL, United States
Grommet M25 Grey Pk50; Grommet Type Pro Power
95M7845
Grommet M25 Grey Pk50; Grommet Type Pro Power 95M7845
GROMMET M25 GREY PK50; Grommet Type:Cable Retention; Cable Diameter Min:11mm; Cable Diameter Max:16mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:25.5mm; Panel Thickness Max:4mm; GrommetRoHS Compliant: Yes

GROMMET M25 GREY PK50; Grommet Type:Cable Retention; Cable Diameter Min:11mm; Cable Diameter Max:16mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:25.5mm; Panel Thickness Max:4mm; GrommetRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 95M7845
Product Name Grommet M25 Grey Pk50; Grommet Type Pro Power
Outside Diameter 1 inch (25.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-3-9 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 692.619 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET GREY - S165-76/G - S165-76/G - Sugatsune America, Inc.
Specs
Overall Thickness 0.8750 inch (22.22 mm)
Material Plastic
View Details