Protektive Pak Grommet M20 Grey Pk50; Grommet Type Pro Power 1458235

Description
GROMMET M20 GREY PK50; Grommet Type:Cable Retention; Cable Diameter Min:8mm; Cable Diameter Max:12mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:20.5mm; Panel Thickness Max:4mm; Grommet RoHS Compliant: Yes
Datasheet
Description
GROMMET M20 GREY PK50; Grommet Type:Cable Retention; Cable Diameter Min:8mm; Cable Diameter Max:12mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:20.5mm; Panel Thickness Max:4mm; Grommet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet M20 Grey Pk50; Grommet Type Pro Power - 95M7844 - Newark, An Avnet Company
Chicago, IL, United States
Grommet M20 Grey Pk50; Grommet Type Pro Power
95M7844
Grommet M20 Grey Pk50; Grommet Type Pro Power 95M7844
GROMMET M20 GREY PK50; Grommet Type:Cable Retention; Cable Diameter Min:8mm; Cable Diameter Max:12mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:20.5mm; Panel Thickness Max:4mm; Grommet RoHS Compliant: Yes

GROMMET M20 GREY PK50; Grommet Type:Cable Retention; Cable Diameter Min:8mm; Cable Diameter Max:12mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:20.5mm; Panel Thickness Max:4mm; Grommet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 95M7844
Product Name Grommet M20 Grey Pk50; Grommet Type Pro Power
Outside Diameter 0.8071 inch (20.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Cable Grommets - 406938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inside Diameter 0.1260 inch (3.2 mm)
Groove Width 0.1772 inch (4.5 mm)
Material Plastic; Other; Polyethylene
View Details
Rubber Grommets - AN931-5-9 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details