Protektive Pak Grommet Pg21 Grey Pk25; Grommet Type Pro Power 1458224

Description
GROMMET PG21 GREY PK25; Grommet Type:Cable Retention; Cable Diameter Min:14mm; Cable Diameter Max:20mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:29mm; Panel Thickness Max:4mm; Grommet RoHS Compliant: Yes
Description
GROMMET PG21 GREY PK25; Grommet Type:Cable Retention; Cable Diameter Min:14mm; Cable Diameter Max:20mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:29mm; Panel Thickness Max:4mm; Grommet RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet Pg21 Grey Pk25; Grommet Type Pro Power - 95M7839 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Pg21 Grey Pk25; Grommet Type Pro Power
95M7839
Grommet Pg21 Grey Pk25; Grommet Type Pro Power 95M7839
GROMMET PG21 GREY PK25; Grommet Type:Cable Retention; Cable Diameter Min:14mm; Cable Diameter Max:20mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:29mm; Panel Thickness Max:4mm; Grommet RoHS Compliant: Yes

GROMMET PG21 GREY PK25; Grommet Type:Cable Retention; Cable Diameter Min:14mm; Cable Diameter Max:20mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:29mm; Panel Thickness Max:4mm; Grommet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 95M7839
Product Name Grommet Pg21 Grey Pk25; Grommet Type Pro Power
Outside Diameter 1.14 inch (29 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 22.131 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Cable Grommets - 6664590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.2520 inch (6.4 mm)
Groove Width 0.0591 to 0.0669 inch (1.5 to 1.7 mm)
View Details