Protektive Pak Grommet Pg7 Grey Pk50; Grommet Type Pro Power 1458220

Description
GROMMET PG7 GREY PK50; Grommet Type:Cable Retention; Cable Diameter Min:3mm; Cable Diameter Max:5mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:13mm; Panel Thickness Max:2mm; Grommet RoHS Compliant: Yes
Datasheet
Description
GROMMET PG7 GREY PK50; Grommet Type:Cable Retention; Cable Diameter Min:3mm; Cable Diameter Max:5mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:13mm; Panel Thickness Max:2mm; Grommet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet Pg7 Grey Pk50; Grommet Type Pro Power - 95M7835 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Pg7 Grey Pk50; Grommet Type Pro Power
95M7835
Grommet Pg7 Grey Pk50; Grommet Type Pro Power 95M7835
GROMMET PG7 GREY PK50; Grommet Type:Cable Retention; Cable Diameter Min:3mm; Cable Diameter Max:5mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:13mm; Panel Thickness Max:2mm; Grommet RoHS Compliant: Yes

GROMMET PG7 GREY PK50; Grommet Type:Cable Retention; Cable Diameter Min:3mm; Cable Diameter Max:5mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:13mm; Panel Thickness Max:2mm; Grommet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 95M7835
Product Name Grommet Pg7 Grey Pk50; Grommet Type Pro Power
Outside Diameter 0.5118 inch (13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-2 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm33) - B02130P4 - Anderson Power Products
Specs
Inside Diameter 0.2756 to 0.3543 inch (7 to 9 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 112.584 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
MULTI-PURPOSE LID GROMMET - AN-SH026-HL - AN-SH026-HL - Sugatsune America, Inc.
Specs
Overall Thickness 1.44 inch (36.51 mm)
Material Stainless Steel
View Details