Desco Industries, Inc. Anti-Static, ESD Bags, Materials 13762

Description
"Moisture Barrier Bag <25nJ Energy Shielding Silver 6"" (152.4mm) X 10"" (254mm)"
Request a Quote Datasheet
Description
"Moisture Barrier Bag <25nJ Energy Shielding Silver 6"" (152.4mm) X 10"" (254mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - 13762-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
13762-ND
Anti-Static, ESD Bags, Materials 13762-ND
"Moisture Barrier Bag <25nJ Energy Shielding Silver 6"" (152.4mm) X 10"" (254mm)"

"Moisture Barrier Bag <25nJ Energy Shielding Silver 6"" (152.4mm) X 10"" (254mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Containers
Product Number 13762-ND
Product Name Anti-Static, ESD Bags, Materials
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details