Protektive Pak Heatshrink, 2 Pro Power 13716

Description
HEATSHRINK, 2:1 G/YEL 12.7MM 100M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.499"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - RoHS Compliant: Yes
Description
HEATSHRINK, 2:1 G/YEL 12.7MM 100M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.499"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 2 Pro Power - 31Y5773 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 2 Pro Power
31Y5773
Heatshrink, 2 Pro Power 31Y5773
HEATSHRINK, 2:1 G/YEL 12.7MM 100M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.499"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - RoHS Compliant: Yes

HEATSHRINK, 2:1 G/YEL 12.7MM 100M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.499"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 31Y5773
Product Name Heatshrink, 2 Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0394 inch (1 mm)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details